Vishay Precision Group Thick Film Resistors - SMD 1/10watt 13.3ohms 1% CRCW060313R3FKEA

Description
Thick Film Resistors - SMD 1/10watt 13.3ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 13.3ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 13.3ohms 1% - CRCW060313R3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 13.3ohms 1%
CRCW060313R3FKEA
Thick Film Resistors - SMD 1/10watt 13.3ohms 1% CRCW060313R3FKEA
Thick Film Resistors - SMD 1/10watt 13.3ohms 1%

Thick Film Resistors - SMD 1/10watt 13.3ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-13.3HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3HCT-ND
Chip Resistor - Surface Mount 541-13.3HCT-ND
13.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.3HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3HTR-ND
Chip Resistor - Surface Mount 541-13.3HTR-ND
13.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.3HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3HDKR-ND
Chip Resistor - Surface Mount 541-13.3HDKR-ND
13.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 13R3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3707 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R3, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3707
Res, Thick Film, 13R3, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3707
RES, THICK FILM, 13R3, 1%, 0.1W, 0603, REEL; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13R3, 1%, 0.1W, 0603, REEL; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 13R3, 1%, 0.1W, 0603; Resistance Vishay - 52K8125 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R3, 1%, 0.1W, 0603; Resistance Vishay
52K8125
Res, Thick Film, 13R3, 1%, 0.1W, 0603; Resistance Vishay 52K8125
RES, THICK FILM, 13R3, 1%, 0.1W, 0603; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 13R3, 1%, 0.1W, 0603; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13.3 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2653 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13.3 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2653
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13.3 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2653
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13.3 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13.3 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW060313R3FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060313R3FKEA
Chip Resistor - Surface Mount CRCW060313R3FKEA
RES SMD 13.3 OHM 1% 1/10W 0603

RES SMD 13.3 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW060313R3FKEA 541-13.3HCT-ND 42K3707 52K8125 24W2653 CRCW060313R3FKEA
Product Name Thick Film Resistors - SMD 1/10watt 13.3ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 13R3, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 13R3, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13.3 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567507 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details