Vishay Intertechnology, Inc. RES 13 OHM 1/10W 5% 0603 SMD CRCW060313R0JNEA

Description
RES 13ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 13ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1/10W 5% 0603 SMD - CRCW060313R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1/10W 5% 0603 SMD
CRCW060313R0JNEA
RES 13 OHM 1/10W 5% 0603 SMD CRCW060313R0JNEA
RES 13ohm 1/10W 5% 0603 SMD

RES 13ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-13GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13GTR-ND
Chip Resistor - Surface Mount 541-13GTR-ND
13 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,13Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 65J0581 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,13Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
65J0581
Resistor,metal Glaze,13Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 65J0581
Resistor,Metal Glaze,13Ohms,75WV,5+ /-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Metal Glaze,13Ohms,75WV,5+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060313R0JNEA 541-13GTR-ND 65J0581
Product Name RES 13 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,13Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 13 ohms 13 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567827 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details