Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060313R0FKTA

Description
13 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
13 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060313R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060313R0FKTA-ND
Chip Resistor - Surface Mount CRCW060313R0FKTA-ND
13 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060313R0FKTA - CRCW060313R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060313R0FKTA
CRCW060313R0FKTA
CRCW060313R0FKTA CRCW060313R0FKTA
CRCW060313R0FKTA

CRCW060313R0FKTA

Supplier's Site
Resistor, Thick Film, 13 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay - 07J3904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 13 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
07J3904
Resistor, Thick Film, 13 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay 07J3904
RESISTOR, THICK FILM, 13 OHM, 100mW, 1%, FULL REEL; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 13 OHM, 100mW, 1%, FULL REEL; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060313R0FKTA-ND CRCW060313R0FKTA 07J3904
Product Name Chip Resistor - Surface Mount CRCW060313R0FKTA Resistor, Thick Film, 13 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9300 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details