RES 13.0ohm .25W 1% 0603 SMD
13 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 13 OHM 1% 1/3W 0603
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW060313R0FKEAHP | CRCW060313R0FKEAHP-ND | CRCW060313R0FKEAHP |
| Product Name | RES 13.0 OHM .25W 1% 0603 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 13 ohms | 13 ohms | 13 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.2500 watts | 0.3330 watts | 0.3330 to 0.3333 watts |
| Configuration | Single Resistor |