Vishay Precision Group Thick Film Resistors - SMD 1/10watt 13ohms 1% CRCW060313R0FKEA

Description
Thick Film Resistors - SMD 1/10watt 13ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 13ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 13ohms 1% - CRCW060313R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 13ohms 1%
CRCW060313R0FKEA
Thick Film Resistors - SMD 1/10watt 13ohms 1% CRCW060313R0FKEA
Thick Film Resistors - SMD 1/10watt 13ohms 1%

Thick Film Resistors - SMD 1/10watt 13ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-13.0HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0HCT-ND
Chip Resistor - Surface Mount 541-13.0HCT-ND
13 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0HTR-ND
Chip Resistor - Surface Mount 541-13.0HTR-ND
13 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.0HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0HDKR-ND
Chip Resistor - Surface Mount 541-13.0HDKR-ND
13 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 13R, 1%, 0.1W, 0603; Resistance Vishay - 52K8123 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R, 1%, 0.1W, 0603; Resistance Vishay
52K8123
Res, Thick Film, 13R, 1%, 0.1W, 0603; Resistance Vishay 52K8123
RES, THICK FILM, 13R, 1%, 0.1W, 0603; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 13R, 1%, 0.1W, 0603; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 13R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8124 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8124
Res, Thick Film, 13R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8124
RES, THICK FILM, 13R, 1%, 0.1W, 0603, REEL; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13R, 1%, 0.1W, 0603, REEL; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3788 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3788
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3788
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060313R0FKEA 541-13.0HCT-ND 52K8123 52K8124 28W3788
Product Name Thick Film Resistors - SMD 1/10watt 13ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 13R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 13R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD273JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers