Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060313K7FKTA

Description
RES SMD 13.7K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 13.7K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060313K7FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060313K7FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060313K7FKTACT-ND
RES SMD 13.7K OHM 1% 1/10W 0603

RES SMD 13.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060313K7FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060313K7FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060313K7FKTATR-ND
13.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060313K7FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060313K7FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060313K7FKTADKR-ND
RES SMD 13.7K OHM 1% 1/10W 0603

RES SMD 13.7K OHM 1% 1/10W 0603

Buy Now Datasheet
RES 13.7K OHM 1/10W 1% 0603 SMD - CRCW060313K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/10W 1% 0603 SMD
CRCW060313K7FKTA
RES 13.7K OHM 1/10W 1% 0603 SMD CRCW060313K7FKTA
RES 13.7Kohm 1/10W 1% 0603 SMD

RES 13.7Kohm 1/10W 1% 0603 SMD

Supplier's Site
Thick Film Chip Resistor; Filter Terminals Vishay - 93C9980 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
93C9980
Thick Film Chip Resistor; Filter Terminals Vishay 93C9980
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Operating Temperature Range:-55°C to +125°C; Package / Case:0603; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Operating Temperature Range:-55°C to +125°C; Package / Case:0603; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060313K7FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060313K7FKTA
Resistors - Chip Resistor - Surface Mount CRCW060313K7FKTA
RES SMD 13.7K OHM 1% 1/10W 0603

RES SMD 13.7K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW060313K7FKTACT-ND CRCW060313K7FKTA 93C9980 CRCW060313K7FKTA
Product Name Chip Resistor - Surface Mount RES 13.7K OHM 1/10W 1% 0603 SMD Thick Film Chip Resistor; Filter Terminals Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details