Vishay Precision Group RES 13.3K OHM 1/10W 1% 0603 SMD CRCW060313K3FKTA

Description
RES 13.3Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 13.3Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/10W 1% 0603 SMD - CRCW060313K3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/10W 1% 0603 SMD
CRCW060313K3FKTA
RES 13.3K OHM 1/10W 1% 0603 SMD CRCW060313K3FKTA
RES 13.3Kohm 1/10W 1% 0603 SMD

RES 13.3Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060313K3FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060313K3FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060313K3FKTADKR-ND
13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060313K3FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060313K3FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060313K3FKTATR-ND
13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060313K3FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060313K3FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060313K3FKTACT-ND
13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 13K3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3913 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3913
Res, Thick Film, 13K3, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3913
RES, THICK FILM, 13K3, 1%, 0.1W, 0603, REEL; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 13K3, 1%, 0.1W, 0603, REEL; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060313K3FKTA 541-CRCW060313K3FKTADKR-ND 07J3913
Product Name RES 13.3K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 13K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 13300 ohms 13300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details