Vishay Precision Group Surface Mount Resistors CRCW060313K3FKEA

Description
Vishay CRCW060313K3FKEA
Request a Quote Datasheet
Description
Vishay CRCW060313K3FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789756
Surface Mount Resistors 6789756
Vishay CRCW060313K3FKEA

Vishay CRCW060313K3FKEA

Supplier's Site
Surface Mount Resistors - 1823742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823742
Surface Mount Resistors 1823742
Vishay CRCW060313K3FKEA

Vishay CRCW060313K3FKEA

Supplier's Site
Surface Mount Resistors - 1694236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694236
Surface Mount Resistors 1694236
Vishay CRCW060313K3FKEA

Vishay CRCW060313K3FKEA

Supplier's Site
CRCW060313K3FKEA - CRCW060313K3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060313K3FKEA
CRCW060313K3FKEA
CRCW060313K3FKEA CRCW060313K3FKEA
CRCW060313K3FKEA

CRCW060313K3FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-13.3KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3KHDKR-ND
Chip Resistor - Surface Mount 541-13.3KHDKR-ND
13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.3KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3KHTR-ND
Chip Resistor - Surface Mount 541-13.3KHTR-ND
13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.3KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3KHCT-ND
Chip Resistor - Surface Mount 541-13.3KHCT-ND
13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 13K3, 1%, 0.1W, 0603; Resistance Vishay - 52K8122 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K3, 1%, 0.1W, 0603; Resistance Vishay
52K8122
Res, Thick Film, 13K3, 1%, 0.1W, 0603; Resistance Vishay 52K8122
RES, THICK FILM, 13K3, 1%, 0.1W, 0603; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 13K3, 1%, 0.1W, 0603; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 13K3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3705 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3705
Res, Thick Film, 13K3, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3705
RES, THICK FILM, 13K3, 1%, 0.1W, 0603, REEL; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13K3, 1%, 0.1W, 0603, REEL; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4117 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4117
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4117
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060313K3FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060313K3FKEA
Chip Resistor - Surface Mount CRCW060313K3FKEA
RES SMD 13.3K OHM 1% 1/10W 0603

RES SMD 13.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6789756 1823742 CRCW060313K3FKEA 541-13.3KHDKR-ND 52K8122 42K3705 27W4117 CRCW060313K3FKEA
Product Name Surface Mount Resistors Surface Mount Resistors CRCW060313K3FKEA Chip Resistor - Surface Mount Res, Thick Film, 13K3, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 13K3, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details