Vishay Precision Group RES 13.0K OHM 1/10W 1% 0603 SMD CRCW060313K0FKTA

Description
RES 13.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 13.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0K OHM 1/10W 1% 0603 SMD - CRCW060313K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0K OHM 1/10W 1% 0603 SMD
CRCW060313K0FKTA
RES 13.0K OHM 1/10W 1% 0603 SMD CRCW060313K0FKTA
RES 13.0Kohm 1/10W 1% 0603 SMD

RES 13.0Kohm 1/10W 1% 0603 SMD

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW060313K0FKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060313K0FKTA
Automotive 75V 100mW Resistor 52-CRCW060313K0FKTA
0603 Thick Film Resistor, 13kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060313K0FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060313K0FKTA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 13kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060313K0FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060313K0FKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060313K0FKTA
1030217-CRCW060313K0FKTA
Chip Resistor - Surface Mount - CRCW060313K0FKTA 1030217-CRCW060313K0FKTA
Manufacturer: Vishay Win Source Part Number: 1030217-CRCW060313K0 FKTA Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.020" (0.50mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.1W, 1/10W Resistance (Ohms): 13k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030217-CRCW060313K0FKTA
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.020" (0.50mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 13k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060313K0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060313K0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060313K0FKTACT-ND
13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060313K0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060313K0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060313K0FKTATR-ND
13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060313K0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060313K0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060313K0FKTADKR-ND
13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 13K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3909 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3909
Res, Thick Film, 13K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3909
RES, THICK FILM, 13K, 1%, 0.1W, 0603, REEL; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 13K, 1%, 0.1W, 0603, REEL; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060313K0FKTA 52-CRCW060313K0FKTA 1030217-CRCW060313K0FKTA 541-CRCW060313K0FKTACT-ND 07J3909
Product Name RES 13.0K OHM 1/10W 1% 0603 SMD Automotive 75V 100mW Resistor Chip Resistor - Surface Mount - CRCW060313K0FKTA Chip Resistor - Surface Mount Res, Thick Film, 13K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 13000 ohms 13000 ohms 13000 ohms 13000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614955-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details