Vishay Precision Group Automotive 75V 100mW Resistor CRCW060313K0FKEA

Description
0603 Thick Film Resistor, 13kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060313K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060313K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor, 13kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060313K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060313K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 75V 100mW Resistor - 52-CRCW060313K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060313K0FKEA
Automotive 75V 100mW Resistor 52-CRCW060313K0FKEA
0603 Thick Film Resistor, 13kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060313K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060313K0FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 13kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060313K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060313K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW060313K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW060313K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW060313K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Chip Resistor - Surface Mount - 541-13.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0KHCT-ND
Chip Resistor - Surface Mount 541-13.0KHCT-ND
13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0KHTR-ND
Chip Resistor - Surface Mount 541-13.0KHTR-ND
13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0KHDKR-ND
Chip Resistor - Surface Mount 541-13.0KHDKR-ND
13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789752
Surface Mount Resistors 6789752
Vishay CRCW060313K0FKEA

Vishay CRCW060313K0FKEA

Supplier's Site
Surface Mount Resistors - 1694235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694235
Surface Mount Resistors 1694235
Vishay CRCW060313K0FKEA

Vishay CRCW060313K0FKEA

Supplier's Site
Surface Mount Resistors - 1823533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823533
Surface Mount Resistors 1823533
Vishay CRCW060313K0FKEA

Vishay CRCW060313K0FKEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060313K0FKEA
709921-CRCW060313K0FKEA
Chip Resistor - Surface Mount - CRCW060313K0FKEA 709921-CRCW060313K0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 709921-CRCW060313K0F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 13 kOhms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)

Manufacturer: Vishay Dale
Win Source Part Number: 709921-CRCW060313K0FKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 13 kOhms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.1W, 1/10W
Parts Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)

Buy Now Datasheet
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 13kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW060313K0FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 13kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW060313K0FKEA
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 13kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW060313K0FKEA
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 13kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 13kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 13K, 1%, 0.1W, 0603; Resistance Vishay - 52K8121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K, 1%, 0.1W, 0603; Resistance Vishay
52K8121
Res, Thick Film, 13K, 1%, 0.1W, 0603; Resistance Vishay 52K8121
RES, THICK FILM, 13K, 1%, 0.1W, 0603; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 13K, 1%, 0.1W, 0603; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 13K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3704 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3704
Res, Thick Film, 13K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3704
RES, THICK FILM, 13K, 1%, 0.1W, 0603, REEL; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 13K, 1%, 0.1W, 0603, REEL; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4116 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4116
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4116
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060313K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060313K0FKEA
Chip Resistor - Surface Mount CRCW060313K0FKEA
RES SMD 13K OHM 1% 1/10W 0603

RES SMD 13K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW060313K0FKEA CRCW060313K0FKEA 541-13.0KHCT-ND 6789752 1823533 709921-CRCW060313K0FKEA 17930-CRCW060313K0FKEA 52K8121 42K3704 27W4116 CRCW060313K0FKEA
Product Name Automotive 75V 100mW Resistor Thick Film ResistorSeries:CRCW; Resistance:13kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - CRCW060313K0FKEA 100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 13kΩ 0603 Chip Resistor - Surface Mount ROHS Res, Thick Film, 13K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 13K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 13000 ohms 13000 ohms 13000 ohms 13000 ohms 13000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details