Vishay Precision Group Chip Resistor - Surface Mount CRCW0603137RFKEA

Description
137 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
137 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-137HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-137HCT-ND
Chip Resistor - Surface Mount 541-137HCT-ND
137 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

137 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-137HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-137HDKR-ND
Chip Resistor - Surface Mount 541-137HDKR-ND
137 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

137 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-137HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-137HTR-ND
Chip Resistor - Surface Mount 541-137HTR-ND
137 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

137 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 10W Resistor - 52-CRCW0603137RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW0603137RFKEA
SMD 10W Resistor 52-CRCW0603137RFKEA
137R 1% 1/10W 0603 SMD Chip Resistor Product overview: CRCW0603137RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603137RFKEA can be used for catalog matching and distributor lookup.

137R 1% 1/10W 0603 SMD Chip Resistor Product overview: CRCW0603137RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603137RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603137RFKEA
713963-CRCW0603137RFKEA
Chip Resistor - Surface Mount - CRCW0603137RFKEA 713963-CRCW0603137RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 713963-CRCW0603137RF KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 137 Ohms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)

Manufacturer: Vishay Dale
Win Source Part Number: 713963-CRCW0603137RFKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 137 Ohms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Low
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.1W, 1/10W
Parts Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)

Buy Now
CRCW0603137RFKEA - CRCW0603137RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603137RFKEA
CRCW0603137RFKEA
CRCW0603137RFKEA CRCW0603137RFKEA
CRCW0603137RFKEA

CRCW0603137RFKEA

Supplier's Site
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 137Ω 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW0603137RFKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 137Ω 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW0603137RFKEA
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 137Ω 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW0603137RFKEA
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 137Ω 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 137Ω 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603137RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603137RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603137RFKEA
RES SMD 137 OHM 1% 1/10W 0603

RES SMD 137 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 137R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3714 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3714
Res, Thick Film, 137R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3714
RES, THICK FILM, 137R, 1%, 0.1W, 0603, REEL; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 137R, 1%, 0.1W, 0603, REEL; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 137R, 1%, 0.1W, 0603; Resistance Vishay - 52K8132 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137R, 1%, 0.1W, 0603; Resistance Vishay
52K8132
Res, Thick Film, 137R, 1%, 0.1W, 0603; Resistance Vishay 52K8132
RES, THICK FILM, 137R, 1%, 0.1W, 0603; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 137R, 1%, 0.1W, 0603; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-137HCT-ND 52-CRCW0603137RFKEA 713963-CRCW0603137RFKEA CRCW0603137RFKEA 17930-CRCW0603137RFKEA CRCW0603137RFKEA 42K3714 52K8132
Product Name Chip Resistor - Surface Mount SMD 10W Resistor Chip Resistor - Surface Mount - CRCW0603137RFKEA CRCW0603137RFKEA 100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 137Ω 0603 Chip Resistor - Surface Mount ROHS Resistors - Chip Resistor - Surface Mount Res, Thick Film, 137R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 137R, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 137 ohms 137 ohms 137 ohms 137 ohms 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614968-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details