Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:137kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603137KFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:137kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:137kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:137kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603137KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:137kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603137KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:137kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603137KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:137kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:137kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-137KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-137KHDKR-ND
Chip Resistor - Surface Mount 541-137KHDKR-ND
137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-137KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-137KHTR-ND
Chip Resistor - Surface Mount 541-137KHTR-ND
137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-137KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-137KHCT-ND
Chip Resistor - Surface Mount 541-137KHCT-ND
137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 137K, 1%, 0.1W, 0603; Resistance Vishay - 52K8131 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137K, 1%, 0.1W, 0603; Resistance Vishay
52K8131
Res, Thick Film, 137K, 1%, 0.1W, 0603; Resistance Vishay 52K8131
RES, THICK FILM, 137K, 1%, 0.1W, 0603; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 137K, 1%, 0.1W, 0603; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 137K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3713 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3713
Res, Thick Film, 137K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3713
RES, THICK FILM, 137K, 1%, 0.1W, 0603, REEL; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 137K, 1%, 0.1W, 0603, REEL; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 137 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4120 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 137 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4120
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 137 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4120
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 137 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 137 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603137KFKEA 541-137KHDKR-ND 52K8131 42K3713 27W4120
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:137kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 137K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 137K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 137 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data