Vishay Intertechnology, Inc. RES, 0603, 1%, 1/10W, 1.37K CRCW06031371FRT1

Description
RES, 0603, 1%, 1/10W, 1.37K
Request a Quote
Description
RES, 0603, 1%, 1/10W, 1.37K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, 1%, 1/10W, 1.37K - CRCW06031371FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 1%, 1/10W, 1.37K
CRCW06031371FRT1
RES, 0603, 1%, 1/10W, 1.37K CRCW06031371FRT1
RES, 0603, 1%, 1/10W, 1.37K

RES, 0603, 1%, 1/10W, 1.37K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031371FRT1
Product Name RES, 0603, 1%, 1/10W, 1.37K
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers