Vishay Intertechnology, Inc. RES 133 OHM 1/10W 1% 0603 SMD CRCW0603133RFKTA

Description
RES 133ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 133ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/10W 1% 0603 SMD - CRCW0603133RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/10W 1% 0603 SMD
CRCW0603133RFKTA
RES 133 OHM 1/10W 1% 0603 SMD CRCW0603133RFKTA
RES 133ohm 1/10W 1% 0603 SMD

RES 133ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603133RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603133RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603133RFKTADKR-ND
RES SMD 133 OHM 1% 1/10W 0603

RES SMD 133 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603133RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603133RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603133RFKTATR-ND
133 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603133RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603133RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603133RFKTACT-ND
RES SMD 133 OHM 1% 1/10W 0603

RES SMD 133 OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603133RFKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603133RFKTA
Resistors - Chip Resistor - Surface Mount CRCW0603133RFKTA
RES SMD 133 OHM 1% 1/10W 0603

RES SMD 133 OHM 1% 1/10W 0603

Supplier's Site
Thick Film Chip Resistor; Filter Terminals Vishay - 07J3911 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J3911
Thick Film Chip Resistor; Filter Terminals Vishay 07J3911
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603133RFKTA 541-CRCW0603133RFKTADKR-ND CRCW0603133RFKTA 07J3911
Product Name RES 133 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details