133 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/10watt 13Kohms 1%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW0603133RFKEB-ND | CRCW0603133RFKEB |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10watt 13Kohms 1% |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 133 ohms | 13000 ohms |