Vishay Precision Group Chip Resistor - Surface Mount CRCW0603133RFKEA

Description
133 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
133 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-133HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133HDKR-ND
Chip Resistor - Surface Mount 541-133HDKR-ND
133 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-133HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133HTR-ND
Chip Resistor - Surface Mount 541-133HTR-ND
133 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-133HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133HCT-ND
Chip Resistor - Surface Mount 541-133HCT-ND
133 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:133ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0603133RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:133ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0603133RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:133ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603133RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:133ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:133ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 133R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8130 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8130
Res, Thick Film, 133R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8130
RES, THICK FILM, 133R, 1%, 0.1W, 0603, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 133R, 1%, 0.1W, 0603, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 133R, 1%, 0.1W, 0603; Resistance Vishay - 42K3712 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133R, 1%, 0.1W, 0603; Resistance Vishay
42K3712
Res, Thick Film, 133R, 1%, 0.1W, 0603; Resistance Vishay 42K3712
RES, THICK FILM, 133R, 1%, 0.1W, 0603; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 133R, 1%, 0.1W, 0603; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-133HDKR-ND CRCW0603133RFKEA 52K8130 42K3712
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:133ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 133R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 133R, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 133 ohms 133 ohms 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details