Vishay Precision Group SMD 100mW Resistor CRCW0603133KFKEA

Description
133kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: CRCW0603133KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603133KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
133kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: CRCW0603133KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603133KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW Resistor - 52-CRCW0603133KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-CRCW0603133KFKEA
SMD 100mW Resistor 52-CRCW0603133KFKEA
133kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: CRCW0603133KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603133KFKEA can be used for catalog matching and distributor lookup.

133kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: CRCW0603133KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603133KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1020490-CRCW0603133KFKEA
Resistors - Chip Resistor - Surface Mount 1020490-CRCW0603133KFKEA
Win Source Part Number: 1020490-CRCW0603133K FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 133 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: Q6936817AV,541-133KH CT,541-133KHDKR,541- 133KHTR,D11/CRCW0603 100 133K 1% ET1 E3 Base Product Number: CRCW0603

Win Source Part Number: 1020490-CRCW0603133KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 133 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: Q6936817AV,541-133KHCT,541-133KHDKR,541-133KHTR,D11/CRCW0603 100 133K 1% ET1 E3
Base Product Number: CRCW0603

Buy Now Datasheet
RES 133K OHM 1/10W 1% 0603 SMD - CRCW0603133KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/10W 1% 0603 SMD
CRCW0603133KFKEA
RES 133K OHM 1/10W 1% 0603 SMD CRCW0603133KFKEA
RES 133Kohm 1/10W 1% 0603 SMD

RES 133Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-133KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133KHTR-ND
Chip Resistor - Surface Mount 541-133KHTR-ND
133 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

133 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-133KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133KHCT-ND
Chip Resistor - Surface Mount 541-133KHCT-ND
133 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

133 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-133KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133KHDKR-ND
Chip Resistor - Surface Mount 541-133KHDKR-ND
133 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

133 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789759
Surface Mount Resistors 6789759
Vishay CRCW0603133KFKEA

Vishay CRCW0603133KFKEA

Supplier's Site
Surface Mount Resistors - 1694237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694237
Surface Mount Resistors 1694237
Vishay CRCW0603133KFKEA

Vishay CRCW0603133KFKEA

Supplier's Site
Surface Mount Resistors - 1823776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823776
Surface Mount Resistors 1823776
Vishay CRCW0603133KFKEA

Vishay CRCW0603133KFKEA

Supplier's Site
Res, Thick Film, 133K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3711 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3711
Res, Thick Film, 133K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3711
RES, THICK FILM, 133K, 1%, 0.1W, 0603, REEL; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 133K, 1%, 0.1W, 0603, REEL; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 133K, 1%, 0.1W, 0603; Resistance Vishay - 52K8129 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133K, 1%, 0.1W, 0603; Resistance Vishay
52K8129
Res, Thick Film, 133K, 1%, 0.1W, 0603; Resistance Vishay 52K8129
RES, THICK FILM, 133K, 1%, 0.1W, 0603; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 133K, 1%, 0.1W, 0603; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 133 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4119 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 133 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4119
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 133 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4119
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 133 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 133 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 133 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2657 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 133 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2657
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 133 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2657
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 133 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 133 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0603133KFKEA 1020490-CRCW0603133KFKEA CRCW0603133KFKEA 541-133KHTR-ND 6789759 1823776 42K3711 52K8129 27W4119
Product Name SMD 100mW Resistor Resistors - Chip Resistor - Surface Mount RES 133K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 133K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 133K, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 133 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 133000 ohms 133000 ohms 133000 ohms 133000 ohms 133000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers