Vishay Intertechnology, Inc. RES, 13.3K, 1%, 1/16W, 0603 SMD CRCW06031332FRT1

Description
RES, 13.3K, 1%, 1/16W, 0603 SMD
Request a Quote
Description
RES, 13.3K, 1%, 1/16W, 0603 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 13.3K, 1%, 1/16W, 0603 SMD - CRCW06031332FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 13.3K, 1%, 1/16W, 0603 SMD
CRCW06031332FRT1
RES, 13.3K, 1%, 1/16W, 0603 SMD CRCW06031332FRT1
RES, 13.3K, 1%, 1/16W, 0603 SMD

RES, 13.3K, 1%, 1/16W, 0603 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031332FRT1
Product Name RES, 13.3K, 1%, 1/16W, 0603 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details