Vishay Intertechnology, Inc. RES, 133 OHM, 1%, 1/16W, 0603 PKG CRCW06031330FT

Description
RES, 133ohm, 1%, 1/16W, 0603 PKG
Request a Quote
Description
RES, 133ohm, 1%, 1/16W, 0603 PKG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 133 OHM, 1%, 1/16W, 0603 PKG - CRCW06031330FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 133 OHM, 1%, 1/16W, 0603 PKG
CRCW06031330FT
RES, 133 OHM, 1%, 1/16W, 0603 PKG CRCW06031330FT
RES, 133ohm, 1%, 1/16W, 0603 PKG

RES, 133ohm, 1%, 1/16W, 0603 PKG

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031330FT
Product Name RES, 133 OHM, 1%, 1/16W, 0603 PKG
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details