Vishay Intertechnology, Inc. RES, 133 OHM, 1%, 1/16W, 0603 PKG CRCW06031330FRT1

Description
RES, 133ohm, 1%, 1/16W, 0603 PKG
Request a Quote
Description
RES, 133ohm, 1%, 1/16W, 0603 PKG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 133 OHM, 1%, 1/16W, 0603 PKG - CRCW06031330FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 133 OHM, 1%, 1/16W, 0603 PKG
CRCW06031330FRT1
RES, 133 OHM, 1%, 1/16W, 0603 PKG CRCW06031330FRT1
RES, 133ohm, 1%, 1/16W, 0603 PKG

RES, 133ohm, 1%, 1/16W, 0603 PKG

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031330FRT1
Product Name RES, 133 OHM, 1%, 1/16W, 0603 PKG
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers