Vishay Intertechnology, Inc. RES 130 OHM 1/10W 5% 0603 SMD CRCW0603130RJNTA

Description
RES 130ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 130ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/10W 5% 0603 SMD - CRCW0603130RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/10W 5% 0603 SMD
CRCW0603130RJNTA
RES 130 OHM 1/10W 5% 0603 SMD CRCW0603130RJNTA
RES 130ohm 1/10W 5% 0603 SMD

RES 130ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603130RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603130RJNTA-ND
Chip Resistor - Surface Mount CRCW0603130RJNTA-ND
130 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603130RJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603130RJNTA
Chip Resistor - Surface Mount CRCW0603130RJNTA
RES SMD 130 OHM 5% 1/10W 0603

RES SMD 130 OHM 5% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 130 5% 200 Rt1 Rohs Compliant Vishay - 48P8335 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 130 5% 200 Rt1 Rohs Compliant Vishay
48P8335
Crcw0603 130 5% 200 Rt1 Rohs Compliant Vishay 48P8335
CRCW0603 130 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 130 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0603130RJNTA CRCW0603130RJNTA-ND CRCW0603130RJNTA 48P8335
Product Name RES 130 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0603 130 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details