Vishay Precision Group RES 130 OHM 1/10W 1% 0603 SMD CRCW0603130RFKTA

Description
RES 130ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 130ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/10W 1% 0603 SMD - CRCW0603130RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/10W 1% 0603 SMD
CRCW0603130RFKTA
RES 130 OHM 1/10W 1% 0603 SMD CRCW0603130RFKTA
RES 130ohm 1/10W 1% 0603 SMD

RES 130ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603130RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603130RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603130RFKTACT-ND
130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603130RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603130RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603130RFKTATR-ND
130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603130RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603130RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603130RFKTADKR-ND
130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 130R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3907 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3907
Res, Thick Film, 130R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3907
RES, THICK FILM, 130R, 1%, 0.1W, 0603, REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 130R, 1%, 0.1W, 0603, REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Crcw0603 130 1% 100 Rt1 Rohs Compliant Vishay - 37AH9501 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 130 1% 100 Rt1 Rohs Compliant Vishay
37AH9501
Crcw0603 130 1% 100 Rt1 Rohs Compliant Vishay 37AH9501
CRCW0603 130 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 130 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603130RFKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603130RFKTA
Resistors - Chip Resistor - Surface Mount CRCW0603130RFKTA
RES SMD 130 OHM 1% 1/10W 0603

RES SMD 130 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603130RFKTA 541-CRCW0603130RFKTACT-ND 07J3907 37AH9501 CRCW0603130RFKTA
Product Name RES 130 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 130R, 1%, 0.1W, 0603, Reel; Resistance Vishay Crcw0603 130 1% 100 Rt1 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric)
Resistance Range 130 ohms 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 157601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details