Vishay Precision Group CRCW0603130RFKEA CRCW0603130RFKEA

Description
CRCW0603130RFKEA
Request a Quote Datasheet
Description
CRCW0603130RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603130RFKEA - CRCW0603130RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603130RFKEA
CRCW0603130RFKEA
CRCW0603130RFKEA CRCW0603130RFKEA
CRCW0603130RFKEA

CRCW0603130RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-130HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130HTR-ND
Chip Resistor - Surface Mount 541-130HTR-ND
130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130HDKR-ND
Chip Resistor - Surface Mount 541-130HDKR-ND
130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130HCT-ND
Chip Resistor - Surface Mount 541-130HCT-ND
130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789740
Surface Mount Resistors 6789740
Vishay CRCW0603130RFKEA

Vishay CRCW0603130RFKEA

Supplier's Site
Surface Mount Resistors - 1823814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823814
Surface Mount Resistors 1823814
Vishay CRCW0603130RFKEA

Vishay CRCW0603130RFKEA

Supplier's Site
Surface Mount Resistors - 1694234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694234
Surface Mount Resistors 1694234
Vishay CRCW0603130RFKEA

Vishay CRCW0603130RFKEA

Supplier's Site
Res, Thick Film, 130R, 1%, 0.1W, 0603; Resistance Vishay - 52K8128 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 1%, 0.1W, 0603; Resistance Vishay
52K8128
Res, Thick Film, 130R, 1%, 0.1W, 0603; Resistance Vishay 52K8128
RES, THICK FILM, 130R, 1%, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 130R, 1%, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 130R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3710 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3710
Res, Thick Film, 130R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3710
RES, THICK FILM, 130R, 1%, 0.1W, 0603, REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 130R, 1%, 0.1W, 0603, REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603130RFKEA 541-130HTR-ND 6789740 1823814 52K8128 42K3710
Product Name CRCW0603130RFKEA Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 130R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 130R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers