Vishay Precision Group Chip Resistor - Surface Mount CRCW0603130KJNTA

Description
130 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
130 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603130KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603130KJNTA-ND
Chip Resistor - Surface Mount CRCW0603130KJNTA-ND
130 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 130K OHM 1/10W 5% 0603 SMD - CRCW0603130KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/10W 5% 0603 SMD
CRCW0603130KJNTA
RES 130K OHM 1/10W 5% 0603 SMD CRCW0603130KJNTA
RES 130Kohm 1/10W 5% 0603 SMD

RES 130Kohm 1/10W 5% 0603 SMD

Supplier's Site
Crcw0603 130K 5% 200 Rt1 Rohs Compliant Vishay - 48P8330 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 130K 5% 200 Rt1 Rohs Compliant Vishay
48P8330
Crcw0603 130K 5% 200 Rt1 Rohs Compliant Vishay 48P8330
CRCW0603 130K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 130K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603130KJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603130KJNTA
Chip Resistor - Surface Mount CRCW0603130KJNTA
RES SMD 130K OHM 5% 1/10W 0603

RES SMD 130K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603130KJNTA-ND CRCW0603130KJNTA 48P8330 CRCW0603130KJNTA
Product Name Chip Resistor - Surface Mount RES 130K OHM 1/10W 5% 0603 SMD Crcw0603 130K 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details