Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603130KJNEA

Description
130 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
130 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603130KJNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603130KJNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603130KJNEADKR-ND
130 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603130KJNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603130KJNEACT-ND
Chip Resistor - Surface Mount 541-CRCW0603130KJNEACT-ND
130 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603130KJNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603130KJNEATR-ND
Chip Resistor - Surface Mount 541-CRCW0603130KJNEATR-ND
130 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 130K OHM 1/10W 5% 0603 SMD - CRCW0603130KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/10W 5% 0603 SMD
CRCW0603130KJNEA
RES 130K OHM 1/10W 5% 0603 SMD CRCW0603130KJNEA
RES 130Kohm 1/10W 5% 0603 SMD

RES 130Kohm 1/10W 5% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603130KJNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603130KJNEA
Resistors - Chip Resistor - Surface Mount CRCW0603130KJNEA
RES SMD 130K OHM 5% 1/10W 0603

RES SMD 130K OHM 5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603130KJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603130KJNEA
Chip Resistor - Surface Mount CRCW0603130KJNEA
RES SMD 130K OHM 5% 1/10W 0603

RES SMD 130K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603130KJNEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603130KJNEA
Chip Resistor - Surface Mount CRCW0603130KJNEA
RES SMD 130K OHM 5% 1/10W 0603

RES SMD 130K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW0603130KJNEADKR-ND CRCW0603130KJNEA CRCW0603130KJNEA CRCW0603130KJNEA CRCW0603130KJNEA
Product Name Chip Resistor - Surface Mount RES 130K OHM 1/10W 5% 0603 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers