Vishay Precision Group SMD 10W Resistor CRCW0603130KFKEA

Description
130kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW0603130KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603130KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
130kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW0603130KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603130KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-CRCW0603130KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW0603130KFKEA
SMD 10W Resistor 52-CRCW0603130KFKEA
130kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW0603130KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603130KFKEA can be used for catalog matching and distributor lookup.

130kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW0603130KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603130KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1330562-CRCW0603130KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330562-CRCW0603130KFKEA
Resistors - Chip Resistor - Surface Mount 1330562-CRCW0603130KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1330562-CRCW0603130K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 130 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-130KHCT,541-130K HTR,D11/CRCW0603 100 130K 1% ET1 E3,541-130KHDKR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1330562-CRCW0603130KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 130 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-130KHCT,541-130KHTR,D11/CRCW0603 100 130K 1% ET1 E3,541-130KHDKR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130KHTR-ND
Chip Resistor - Surface Mount 541-130KHTR-ND
130 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130KHDKR-ND
Chip Resistor - Surface Mount 541-130KHDKR-ND
130 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130KHCT-ND
Chip Resistor - Surface Mount 541-130KHCT-ND
130 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 130Kohms 1% - CRCW0603130KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 130Kohms 1%
CRCW0603130KFKEA
Thick Film Resistors - SMD 1/10watt 130Kohms 1% CRCW0603130KFKEA
Thick Film Resistors - SMD 1/10watt 130Kohms 1%

Thick Film Resistors - SMD 1/10watt 130Kohms 1%

Supplier's Site
Res, Thick Film, 130K, 1%, 0.1W, 0603; Resistance Vishay - 52K8127 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130K, 1%, 0.1W, 0603; Resistance Vishay
52K8127
Res, Thick Film, 130K, 1%, 0.1W, 0603; Resistance Vishay 52K8127
RES, THICK FILM, 130K, 1%, 0.1W, 0603; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 130K, 1%, 0.1W, 0603; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 130K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3709 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3709
Res, Thick Film, 130K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3709
RES, THICK FILM, 130K, 1%, 0.1W, 0603, REEL; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 130K, 1%, 0.1W, 0603, REEL; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603130KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603130KFKEA
Chip Resistor - Surface Mount CRCW0603130KFKEA
RES SMD 130K OHM 1% 1/10W 0603

RES SMD 130K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW0603130KFKEA 1330562-CRCW0603130KFKEA 541-130KHTR-ND CRCW0603130KFKEA 52K8127 42K3709 CRCW0603130KFKEA
Product Name SMD 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 130Kohms 1% Res, Thick Film, 130K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 130K, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 130000 ohms 130000 ohms 130000 ohms 130000 ohms 130000 ohms 130000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614948-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 71500 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details