VISHAY INTERTECHNOLOGY, INC.
CRCW0603130JRT1 -- RES, 13, 5%, 0603, 63MW
Vishay Intertechnology, Inc.
RES, 13, 5%, 0603, 63MW
CRCW0603130JRT1
Description
RES, 13, 5%, 0603, 63MW
Request a Quote
Email Supplier
Description
RES, 13, 5%, 0603, 63MW
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603130JRT1 |
|
Product Name
|
RES, 13, 5%, 0603, 63MW |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.24 ohms
View Details
2 suppliers