Vishay Intertechnology, Inc. RES 13.0K 1% 0.1W 0603 CRCW06031302FT

Description
RES 13.0K 1% 0.1W 0603
Request a Quote
Description
RES 13.0K 1% 0.1W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 13.0K 1% 0.1W 0603 - CRCW06031302FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0K 1% 0.1W 0603
CRCW06031302FT
RES 13.0K 1% 0.1W 0603 CRCW06031302FT
RES 13.0K 1% 0.1W 0603

RES 13.0K 1% 0.1W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031302FT
Product Name RES 13.0K 1% 0.1W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers