Vishay Intertechnology, Inc. RESISTOR 13K 1/16W 1 CRCW06031302FRT6

Description
RESISTOR 13K 1/16W 1
Request a Quote
Description
RESISTOR 13K 1/16W 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 13K 1/16W 1 - CRCW06031302FRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 13K 1/16W 1
CRCW06031302FRT6
RESISTOR 13K 1/16W 1 CRCW06031302FRT6
RESISTOR 13K 1/16W 1

RESISTOR 13K 1/16W 1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031302FRT6
Product Name RESISTOR 13K 1/16W 1
Power Rating 16 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details