VISHAY INTERTECHNOLOGY, INC.
CRCW06031302FB27 -- RESISTOR 13K 1/16W 1%
Vishay Intertechnology, Inc.
RESISTOR 13K 1/16W 1%
CRCW06031302FB27
Description
RESISTOR 13K 1/16W 1%
Request a Quote
Email Supplier
Description
RESISTOR 13K 1/16W 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031302FB27 |
|
Product Name
|
RESISTOR 13K 1/16W 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
Nonstandard
Resistance Range
2.00E-4 ohms
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.2200 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details