Vishay Intertechnology, Inc. RES FILM SMT 1.30 KOHM 0.062W 1.00% 250 CRCW06031301F

Description
RES FILM SMT 1.30 KOHM 0.062W 1.00% 250
Request a Quote
Description
RES FILM SMT 1.30 KOHM 0.062W 1.00% 250
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FILM SMT 1.30 KOHM 0.062W 1.00% 250 - CRCW06031301F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FILM SMT 1.30 KOHM 0.062W 1.00% 250
CRCW06031301F
RES FILM SMT 1.30 KOHM 0.062W 1.00% 250 CRCW06031301F
RES FILM SMT 1.30 KOHM 0.062W 1.00% 250

RES FILM SMT 1.30 KOHM 0.062W 1.00% 250

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031301F
Product Name RES FILM SMT 1.30 KOHM 0.062W 1.00% 250
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers