Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW060312R1FKTA

Description
Thick Film ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW060312R1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW060312R1FKTA
Thick Film ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW060312R1FKTA
Thick Film ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060312R1FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060312R1FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060312R1FKTACT-ND
RES SMD 12.1 OHM 1% 1/10W 0603

RES SMD 12.1 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060312R1FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060312R1FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060312R1FKTATR-ND
12.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060312R1FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060312R1FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060312R1FKTADKR-ND
RES SMD 12.1 OHM 1% 1/10W 0603

RES SMD 12.1 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 12R1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3885 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R1, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3885
Res, Thick Film, 12R1, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3885
RES, THICK FILM, 12R1, 1%, 0.1W, 0603, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 12R1, 1%, 0.1W, 0603, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060312R1FKTA 541-CRCW060312R1FKTACT-ND 07J3885
Product Name Thick Film ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 12R1, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details