Vishay Precision Group Chip Resistor - Surface Mount CRCW060312R1FKEA

Description
12.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-12.1HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1HCT-ND
Chip Resistor - Surface Mount 541-12.1HCT-ND
12.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1HDKR-ND
Chip Resistor - Surface Mount 541-12.1HDKR-ND
12.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1HTR-ND
Chip Resistor - Surface Mount 541-12.1HTR-ND
12.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 12.1 OHM 1/10W 1% 0603 SMD - CRCW060312R1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/10W 1% 0603 SMD
CRCW060312R1FKEA
RES 12.1 OHM 1/10W 1% 0603 SMD CRCW060312R1FKEA
RES 12.1ohm 1/10W 1% 0603 SMD

RES 12.1ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 12R1, 1%, 0.1W, 0603; Resistance Vishay - 52K8110 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R1, 1%, 0.1W, 0603; Resistance Vishay
52K8110
Res, Thick Film, 12R1, 1%, 0.1W, 0603; Resistance Vishay 52K8110
RES, THICK FILM, 12R1, 1%, 0.1W, 0603; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 12R1, 1%, 0.1W, 0603; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12R1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8111 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R1, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8111
Res, Thick Film, 12R1, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8111
RES, THICK FILM, 12R1, 1%, 0.1W, 0603, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12R1, 1%, 0.1W, 0603, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-12.1HCT-ND CRCW060312R1FKEA 52K8110 52K8111
Product Name Chip Resistor - Surface Mount RES 12.1 OHM 1/10W 1% 0603 SMD Res, Thick Film, 12R1, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 12R1, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3014FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details