Vishay Intertechnology, Inc. RES 12 OHM 1/10W 5% 0603 SMD CRCW060312R0JNTA

Description
RES 12ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 12ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1/10W 5% 0603 SMD - CRCW060312R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1/10W 5% 0603 SMD
CRCW060312R0JNTA
RES 12 OHM 1/10W 5% 0603 SMD CRCW060312R0JNTA
RES 12ohm 1/10W 5% 0603 SMD

RES 12ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060312R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060312R0JNTA-ND
Chip Resistor - Surface Mount CRCW060312R0JNTA-ND
12 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 12 5% 200 Rt1 Rohs Compliant Vishay - 48P8280 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 12 5% 200 Rt1 Rohs Compliant Vishay
48P8280
Crcw0603 12 5% 200 Rt1 Rohs Compliant Vishay 48P8280
CRCW0603 12 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 12 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060312R0JNTA CRCW060312R0JNTA-ND 48P8280
Product Name RES 12 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 12 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details