Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 12ohms 5% CRCW060312R0JNEA

Description
Thick Film Resistors - SMD 1/10watt 12ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 12ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 12ohms 5% - CRCW060312R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 12ohms 5%
CRCW060312R0JNEA
Thick Film Resistors - SMD 1/10watt 12ohms 5% CRCW060312R0JNEA
Thick Film Resistors - SMD 1/10watt 12ohms 5%

Thick Film Resistors - SMD 1/10watt 12ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-12GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12GCT-ND
Chip Resistor - Surface Mount 541-12GCT-ND
12 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12GTR-ND
Chip Resistor - Surface Mount 541-12GTR-ND
12 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12GDKR-ND
Chip Resistor - Surface Mount 541-12GDKR-ND
12 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060312R0JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060312R0JNEA
Resistors - Chip Resistor - Surface Mount CRCW060312R0JNEA
RES SMD 12 OHM 5% 1/10W 0603

RES SMD 12 OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW060312R0JNEA 541-12GCT-ND CRCW060312R0JNEA
Product Name Thick Film Resistors - SMD 1/10watt 12ohms 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD223JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details