Vishay Intertechnology, Inc. RES 12.0 OHM 1/10W 1% 0603 SMD CRCW060312R0FKTA

Description
RES 12.0ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 12.0ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0 OHM 1/10W 1% 0603 SMD - CRCW060312R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0 OHM 1/10W 1% 0603 SMD
CRCW060312R0FKTA
RES 12.0 OHM 1/10W 1% 0603 SMD CRCW060312R0FKTA
RES 12.0ohm 1/10W 1% 0603 SMD

RES 12.0ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060312R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060312R0FKTA-ND
Chip Resistor - Surface Mount CRCW060312R0FKTA-ND
12 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J3884 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J3884
Thick Film Chip Resistor; Resistance Vishay 07J3884
Thick Film Chip Resistor; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060312R0FKTA CRCW060312R0FKTA-ND 07J3884
Product Name RES 12.0 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details