Vishay Precision Group Chip Resistor - Surface Mount CRCW060312R0FKEAHP

Description
12 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
12 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060312R0FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060312R0FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW060312R0FKEAHPCT-ND
12 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060312R0FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060312R0FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW060312R0FKEAHPDKR-ND
12 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060312R0FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060312R0FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW060312R0FKEAHPTR-ND
12 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 12.0 OHM .25W 1% 0603 SMD - CRCW060312R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0 OHM .25W 1% 0603 SMD
CRCW060312R0FKEAHP
RES 12.0 OHM .25W 1% 0603 SMD CRCW060312R0FKEAHP
RES 12.0ohm .25W 1% 0603 SMD

RES 12.0ohm .25W 1% 0603 SMD

Supplier's Site
Smd Chip Resistor, 12 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay - 41R4622 - Newark, An Avnet Company
Chicago, IL, United States
Smd Chip Resistor, 12 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay
41R4622
Smd Chip Resistor, 12 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay 41R4622
SMD Chip Resistor, 12 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

SMD Chip Resistor, 12 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay - 12AC0223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay
12AC0223
Res, 12R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay 12AC0223
RES, 12R, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 12R, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW060312R0FKEAHPCT-ND CRCW060312R0FKEAHP 41R4622 12AC0223
Product Name Chip Resistor - Surface Mount RES 12.0 OHM .25W 1% 0603 SMD Smd Chip Resistor, 12 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay Res, 12R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details