Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW060312K4FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327239-CRCW060312K4 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 12.4 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-12.4KHCT,D11/CRC W0603 100 12K4 1% ET1 E3,541-12.4KHDKR,541 -12.4KHTR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327239-CRCW060312K4 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 12.4 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-12.4KHCT,D11/CRC W0603 100 12K4 1% ET1 E3,541-12.4KHDKR,541 -12.4KHTR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327239-CRCW060312K4FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327239-CRCW060312K4FKEA
Resistors - Chip Resistor - Surface Mount 1327239-CRCW060312K4FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327239-CRCW060312K4 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 12.4 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-12.4KHCT,D11/CRC W0603 100 12K4 1% ET1 E3,541-12.4KHDKR,541 -12.4KHTR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327239-CRCW060312K4FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12.4 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-12.4KHCT,D11/CRCW0603 100 12K4 1% ET1 E3,541-12.4KHDKR,541-12.4KHTR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.4KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.4KHDKR-ND
Chip Resistor - Surface Mount 541-12.4KHDKR-ND
12.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.4KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.4KHTR-ND
Chip Resistor - Surface Mount 541-12.4KHTR-ND
12.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.4KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.4KHCT-ND
Chip Resistor - Surface Mount 541-12.4KHCT-ND
12.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 12.4Kohms 1% - CRCW060312K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 12.4Kohms 1%
CRCW060312K4FKEA
Thick Film Resistors - SMD 1/10watt 12.4Kohms 1% CRCW060312K4FKEA
Thick Film Resistors - SMD 1/10watt 12.4Kohms 1%

Thick Film Resistors - SMD 1/10watt 12.4Kohms 1%

Supplier's Site
Surface Mount Resistors - 6789737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789737
Surface Mount Resistors 6789737
Vishay CRCW060312K4FKEA

Vishay CRCW060312K4FKEA

Supplier's Site
Surface Mount Resistors - 1694233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694233
Surface Mount Resistors 1694233
Vishay CRCW060312K4FKEA

Vishay CRCW060312K4FKEA

Supplier's Site
Surface Mount Resistors - 1823773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823773
Surface Mount Resistors 1823773
Vishay CRCW060312K4FKEA

Vishay CRCW060312K4FKEA

Supplier's Site
SMD 0.1W 12400ohm 75V Resistor - 52-CRCW060312K4FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 12400ohm 75V Resistor
52-CRCW060312K4FKEA
SMD 0.1W 12400ohm 75V Resistor 52-CRCW060312K4FKEA
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 12400ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW060312K4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 12400ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 12400ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060312K4FKEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 12400ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW060312K4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 12400ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 12400ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060312K4FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 12K4, 1%, 0.1W, 0603; Resistance Vishay - 52K8106 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K4, 1%, 0.1W, 0603; Resistance Vishay
52K8106
Res, Thick Film, 12K4, 1%, 0.1W, 0603; Resistance Vishay 52K8106
RES, THICK FILM, 12K4, 1%, 0.1W, 0603; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 12K4, 1%, 0.1W, 0603; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12K4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3691 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K4, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3691
Res, Thick Film, 12K4, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3691
RES, THICK FILM, 12K4, 1%, 0.1W, 0603, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K4, 1%, 0.1W, 0603, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 73T8706 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
73T8706
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 73T8706
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1327239-CRCW060312K4FKEA 541-12.4KHDKR-ND CRCW060312K4FKEA 6789737 1823773 52-CRCW060312K4FKEA 52K8106 42K3691 73T8706
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 12.4Kohms 1% Surface Mount Resistors Surface Mount Resistors SMD 0.1W 12400ohm 75V Resistor Res, Thick Film, 12K4, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 12K4, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 12400 ohms 12400 ohms 12400 ohms 12400 ohms 12400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details