Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW060312K1FKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW060312K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW060312K1FKEA
Thick Film ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW060312K1FKEA
Thick Film ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-12.1KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1KHCT-ND
Chip Resistor - Surface Mount 541-12.1KHCT-ND
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1KHTR-ND
Chip Resistor - Surface Mount 541-12.1KHTR-ND
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1KHDKR-ND
Chip Resistor - Surface Mount 541-12.1KHDKR-ND
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060312K1FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060312K1FKEA
Chip Resistor - Surface Mount CRCW060312K1FKEA
RES SMD 12.1K OHM 1% 1/10W 0603

RES SMD 12.1K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 12K1, 1%, 0.1W, 0603; Resistance Vishay - 52K8105 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K1, 1%, 0.1W, 0603; Resistance Vishay
52K8105
Res, Thick Film, 12K1, 1%, 0.1W, 0603; Resistance Vishay 52K8105
RES, THICK FILM, 12K1, 1%, 0.1W, 0603; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 12K1, 1%, 0.1W, 0603; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12K1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3690 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K1, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3690
Res, Thick Film, 12K1, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3690
RES, THICK FILM, 12K1, 1%, 0.1W, 0603, REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K1, 1%, 0.1W, 0603, REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4108 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4108
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4108
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW060312K1FKEA 541-12.1KHCT-ND CRCW060312K1FKEA 52K8105 42K3690 27W4108
Product Name Thick Film ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 12K1, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 12K1, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD134GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-2176771-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers