Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW060312K0FKEAHP

Description
Win Source Part Number: 971402-CRCW060312K0F KEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 12 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-12.0KSDKR,CRCW06 0312K0FKEAHP-ND,541- 12.0KSTR,541-12.0KSC T Base Product Number: CRCW0603
Request a Quote Datasheet
Description
Win Source Part Number: 971402-CRCW060312K0F KEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 12 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-12.0KSDKR,CRCW06 0312K0FKEAHP-ND,541- 12.0KSTR,541-12.0KSC T Base Product Number: CRCW0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
971402-CRCW060312K0FKEAHP
Resistors - Chip Resistor - Surface Mount 971402-CRCW060312K0FKEAHP
Win Source Part Number: 971402-CRCW060312K0F KEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 12 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-12.0KSDKR,CRCW06 0312K0FKEAHP-ND,541- 12.0KSTR,541-12.0KSC T Base Product Number: CRCW0603

Win Source Part Number: 971402-CRCW060312K0FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-12.0KSDKR,CRCW060312K0FKEAHP-ND,541-12.0KSTR,541-12.0KSCT
Base Product Number: CRCW0603

Buy Now Datasheet
SMD 0.25W 75V Resistor - 52-CRCW060312K0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 75V Resistor
52-CRCW060312K0FKEAHP
SMD 0.25W 75V Resistor 52-CRCW060312K0FKEAHP
0603 12kR 1% Thick Film Resistor, 0.25W, 75V, SMD Product overview: CRCW060312K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060312K0FKEAH P can be used for catalog matching and distributor lookup.

0603 12kR 1% Thick Film Resistor, 0.25W, 75V, SMD Product overview: CRCW060312K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060312K0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8206758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206758P
Surface Mount Resistors 8206758P
Vishay CRCW060312K0FKEAHP

Vishay CRCW060312K0FKEAHP

Supplier's Site
Surface Mount Resistors - 8206758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206758
Surface Mount Resistors 8206758
Vishay CRCW060312K0FKEAHP

Vishay CRCW060312K0FKEAHP

Supplier's Site
Surface Mount Resistors - 1823531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823531
Surface Mount Resistors 1823531
Vishay CRCW060312K0FKEAHP

Vishay CRCW060312K0FKEAHP

Supplier's Site
Surface Mount Resistors - 1701987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701987
Surface Mount Resistors 1701987
Vishay CRCW060312K0FKEAHP

Vishay CRCW060312K0FKEAHP

Supplier's Site
RES 12.0K OHM .25W 1% 0603 SMD - CRCW060312K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM .25W 1% 0603 SMD
CRCW060312K0FKEAHP
RES 12.0K OHM .25W 1% 0603 SMD CRCW060312K0FKEAHP
RES 12.0Kohm .25W 1% 0603 SMD

RES 12.0Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-12.0KSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KSTR-ND
Chip Resistor - Surface Mount 541-12.0KSTR-ND
12 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0KSCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KSCT-ND
Chip Resistor - Surface Mount 541-12.0KSCT-ND
12 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KSDKR-ND
Chip Resistor - Surface Mount 541-12.0KSDKR-ND
12 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060312K0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060312K0FKEAHP
Chip Resistor - Surface Mount CRCW060312K0FKEAHP
RES SMD 12K OHM 1% 1/3W 0603

RES SMD 12K OHM 1% 1/3W 0603

Supplier's Site Datasheet
Smd Chip Resistor, 12 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay - 41R4620 - Newark, An Avnet Company
Chicago, IL, United States
Smd Chip Resistor, 12 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay
41R4620
Smd Chip Resistor, 12 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay 41R4620
SMD Chip Resistor, 12 kohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

SMD Chip Resistor, 12 kohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Kohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay - 51X9134 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Kohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay
51X9134
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Kohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay 51X9134
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 12 kohm, 250 mW, 1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 12 kohm, 250 mW, 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Res, 12K, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay - 12AC0222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay
12AC0222
Res, 12K, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay 12AC0222
RES, 12K, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 12K, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 971402-CRCW060312K0FKEAHP 52-CRCW060312K0FKEAHP 8206758P 8206758 1823531 CRCW060312K0FKEAHP 541-12.0KSTR-ND CRCW060312K0FKEAHP 41R4620 51X9134 12AC0222
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.25W 75V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 12.0K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Smd Chip Resistor, 12 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Kohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay Res, 12K, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip); Thick Film Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.3330 watts 0.2500 watts 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details