The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 24W2633, features a resistance value of 12 kΩ with a tolerance of 1%. It has a rated power dissipation of 100 mW and a maximum voltage rating of 75 V. This resistor is RoHS compliant and is designed for high stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for use in automotive applications due to its AEC-Q200 qualification. It is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor is packaged in a 0603 size format, making it suitable for compact electronic designs.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24W2633 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Configuration | Single Resistor |