Vishay Precision Group RES 12.0K OHM 1/10W 1% 0603 SMD CRCW060312K0FKEA

Description
RES 12.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 12.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0K OHM 1/10W 1% 0603 SMD - CRCW060312K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM 1/10W 1% 0603 SMD
CRCW060312K0FKEA
RES 12.0K OHM 1/10W 1% 0603 SMD CRCW060312K0FKEA
RES 12.0Kohm 1/10W 1% 0603 SMD

RES 12.0Kohm 1/10W 1% 0603 SMD

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW060312K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060312K0FKEA
Automotive 75V 100mW Resistor 52-CRCW060312K0FKEA
12kR 1% 0603 Thick Film Resistor, 75V, 100mW, AEC-Q200 Product overview: CRCW060312K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060312K0FKEA can be used for catalog matching and distributor lookup.

12kR 1% 0603 Thick Film Resistor, 75V, 100mW, AEC-Q200 Product overview: CRCW060312K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060312K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-12.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KHDKR-ND
Chip Resistor - Surface Mount 541-12.0KHDKR-ND
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KHCT-ND
Chip Resistor - Surface Mount 541-12.0KHCT-ND
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KHTR-ND
Chip Resistor - Surface Mount 541-12.0KHTR-ND
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060312K0FKEA
713962-CRCW060312K0FKEA
Chip Resistor - Surface Mount - CRCW060312K0FKEA 713962-CRCW060312K0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 713962-CRCW060312K0F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 12 kOhms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)

Manufacturer: Vishay Dale
Win Source Part Number: 713962-CRCW060312K0FKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 12 kOhms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.1W, 1/10W
Parts Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)

Buy Now
Surface Mount Resistors - 6789724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789724
Surface Mount Resistors 6789724
Vishay CRCW060312K0FKEA

Vishay CRCW060312K0FKEA

Supplier's Site
Surface Mount Resistors - 1823670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823670
Surface Mount Resistors 1823670
Vishay CRCW060312K0FKEA

Vishay CRCW060312K0FKEA

Supplier's Site
Surface Mount Resistors - 1694229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694229
Surface Mount Resistors 1694229
Vishay CRCW060312K0FKEA

Vishay CRCW060312K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060312K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060312K0FKEA
Chip Resistor - Surface Mount CRCW060312K0FKEA
RES SMD 12K OHM 1% 1/10W 0603

RES SMD 12K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 12K, 1%, 0.1W, 0603; Resistance Vishay - 52K8103 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 1%, 0.1W, 0603; Resistance Vishay
52K8103
Res, Thick Film, 12K, 1%, 0.1W, 0603; Resistance Vishay 52K8103
RES, THICK FILM, 12K, 1%, 0.1W, 0603; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 12K, 1%, 0.1W, 0603; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8104
Res, Thick Film, 12K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8104
RES, THICK FILM, 12K, 1%, 0.1W, 0603, REEL; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 12K, 1%, 0.1W, 0603, REEL; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 73T8705 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
73T8705
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 73T8705
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW060312K0FKEA 52-CRCW060312K0FKEA 541-12.0KHDKR-ND 713962-CRCW060312K0FKEA 6789724 1823670 CRCW060312K0FKEA 52K8103 52K8104 73T8705
Product Name RES 12.0K OHM 1/10W 1% 0603 SMD Automotive 75V 100mW Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW060312K0FKEA Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 12K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 12K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573246 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details