Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603127RFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0603127RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0603127RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603127RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603127RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603127RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603127RFKTADKR-ND
RES SMD 127 OHM 1% 1/10W 0603

RES SMD 127 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603127RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603127RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603127RFKTATR-ND
127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603127RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603127RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603127RFKTACT-ND
RES SMD 127 OHM 1% 1/10W 0603

RES SMD 127 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 127R, 1%, 0.1W, 0603; Resistance Vishay - 36C9055 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 127R, 1%, 0.1W, 0603; Resistance Vishay
36C9055
Res, Thick Film, 127R, 1%, 0.1W, 0603; Resistance Vishay 36C9055
RES, THICK FILM, 127R, 1%, 0.1W, 0603; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 127R, 1%, 0.1W, 0603; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site
Res, Thick Film, 127R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3900 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 127R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3900
Res, Thick Film, 127R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3900
RES, THICK FILM, 127R, 1%, 0.1W, 0603, REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 127R, 1%, 0.1W, 0603, REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603127RFKTA 541-CRCW0603127RFKTADKR-ND 36C9055 07J3900
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 127R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 127R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 127 ohms 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details