Vishay Precision Group Chip Resistor - Surface Mount CRCW0603127RFKEBC

Description
127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603127RFKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603127RFKEBC-ND
Chip Resistor - Surface Mount CRCW0603127RFKEBC-ND
127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 127R 1% Et5 E3 Rohs Compliant Vishay - 59AC1820 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 127R 1% Et5 E3 Rohs Compliant Vishay
59AC1820
D11/crcw0603-C 100 127R 1% Et5 E3 Rohs Compliant Vishay 59AC1820
D11/CRCW0603-C 100 127R 1% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 127R 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603127RFKEBC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603127RFKEBC
Chip Resistor - Surface Mount CRCW0603127RFKEBC
RES 127 OHM 1% 1/10W 0603

RES 127 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0603127RFKEBC-ND 59AC1820 CRCW0603127RFKEBC
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 127R 1% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details