Vishay Precision Group Chip Resistor - Surface Mount CRCW0603127RFKEB

Description
127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603127RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603127RFKEB-ND
Chip Resistor - Surface Mount CRCW0603127RFKEB-ND
127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Vishay/DaleThick Film Resistors - SMD 1/10watt 127ohms 1% - CRCW0603127RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 127ohms 1%
CRCW0603127RFKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 127ohms 1% CRCW0603127RFKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 127ohms 1%

Vishay/DaleThick Film Resistors - SMD 1/10watt 127ohms 1%

Supplier's Site
D11/crcw0603 100 127R 1% Et5 E3 Rohs Compliant Vishay - 48P8309 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 127R 1% Et5 E3 Rohs Compliant Vishay
48P8309
D11/crcw0603 100 127R 1% Et5 E3 Rohs Compliant Vishay 48P8309
D11/CRCW0603 100 127R 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 127R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603127RFKEB-ND CRCW0603127RFKEB 48P8309
Product Name Chip Resistor - Surface Mount Vishay/DaleThick Film Resistors - SMD 1/10watt 127ohms 1% D11/crcw0603 100 127R 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573216 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers