Vishay Intertechnology, Inc. RESISTOR, 0603, 1.27K, 1% CRCW06031271FXXX

Description
RESISTOR, 0603, 1.27K, 1%
Request a Quote
Description
RESISTOR, 0603, 1.27K, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0603, 1.27K, 1% - CRCW06031271FXXX - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0603, 1.27K, 1%
CRCW06031271FXXX
RESISTOR, 0603, 1.27K, 1% CRCW06031271FXXX
RESISTOR, 0603, 1.27K, 1%

RESISTOR, 0603, 1.27K, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031271FXXX
Product Name RESISTOR, 0603, 1.27K, 1%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details