Vishay Intertechnology, Inc. RES - 1%, 0.063W, 127 CRCW06031270FRT1

Description
RES - 1%, 0.063W, 127
Request a Quote
Description
RES - 1%, 0.063W, 127
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES - 1%, 0.063W, 127 - CRCW06031270FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES - 1%, 0.063W, 127
CRCW06031270FRT1
RES - 1%, 0.063W, 127 CRCW06031270FRT1
RES - 1%, 0.063W, 127

RES - 1%, 0.063W, 127

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031270FRT1
Product Name RES - 1%, 0.063W, 127
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details