Vishay Precision Group CRCW0603124RFKTA CRCW0603124RFKTA

Description
CRCW0603124RFKTA
Request a Quote Datasheet
Description
CRCW0603124RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603124RFKTA - CRCW0603124RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603124RFKTA
CRCW0603124RFKTA
CRCW0603124RFKTA CRCW0603124RFKTA
CRCW0603124RFKTA

CRCW0603124RFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603124RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603124RFKTA-ND
Chip Resistor - Surface Mount CRCW0603124RFKTA-ND
124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 124R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3896 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3896
Res, Thick Film, 124R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3896
RES, THICK FILM, 124R, 1%, 0.1W, 0603, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 124R, 1%, 0.1W, 0603, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603124RFKTA CRCW0603124RFKTA-ND 07J3896
Product Name CRCW0603124RFKTA Chip Resistor - Surface Mount Res, Thick Film, 124R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers