Vishay Precision Group CRCW0603124KFKTA CRCW0603124KFKTA

Description
CRCW0603124KFKTA
Request a Quote Datasheet
Description
CRCW0603124KFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603124KFKTA - CRCW0603124KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603124KFKTA
CRCW0603124KFKTA
CRCW0603124KFKTA CRCW0603124KFKTA
CRCW0603124KFKTA

CRCW0603124KFKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603124KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603124KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603124KFKTACT-ND
RES SMD 124K OHM 1% 1/10W 0603

RES SMD 124K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603124KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603124KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603124KFKTADKR-ND
RES SMD 124K OHM 1% 1/10W 0603

RES SMD 124K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603124KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603124KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603124KFKTATR-ND
124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 124K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3899 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3899
Res, Thick Film, 124K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3899
RES, THICK FILM, 124K, 1%, 0.1W, 0603, REEL; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 124K, 1%, 0.1W, 0603, REEL; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603124KFKTA 541-CRCW0603124KFKTACT-ND 07J3899
Product Name CRCW0603124KFKTA Chip Resistor - Surface Mount Res, Thick Film, 124K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details