Vishay Precision Group Chip Resistor - Surface Mount CRCW0603124KFKEA

Description
124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-124KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124KHDKR-ND
Chip Resistor - Surface Mount 541-124KHDKR-ND
124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-124KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124KHTR-ND
Chip Resistor - Surface Mount 541-124KHTR-ND
124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-124KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124KHCT-ND
Chip Resistor - Surface Mount 541-124KHCT-ND
124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW0603124KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW0603124KFKEA
Automotive 75V 100mW Resistor 52-CRCW0603124KFKEA
124kR 1% 0603 Thick Film Resistor, 75V, 100mW, AEC-Q200 Product overview: CRCW0603124KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603124KFKEA can be used for catalog matching and distributor lookup.

124kR 1% 0603 Thick Film Resistor, 75V, 100mW, AEC-Q200 Product overview: CRCW0603124KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603124KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:124kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603124KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:124kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603124KFKEA
Thick Film ResistorSeries:CRCW; Resistance:124kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603124KFKEA
Thick Film ResistorSeries:CRCW; Resistance:124kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:124kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603124KFKEA
915825-CRCW0603124KFKEA
Chip Resistor - Surface Mount - CRCW0603124KFKEA 915825-CRCW0603124KFKEA
Manufacturer: Vishay Win Source Part Number: 915825-CRCW0603124KF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-124KHCT, 541-124KHTR, 541-124KHDKR, D11/CRCW0603 100 124K 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 915825-CRCW0603124KFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-124KHCT, 541-124KHTR, 541-124KHDKR, D11/CRCW0603 100 124K 1% ET1 E3

Buy Now Datasheet
Res, Thick Film, 124K, 1%, 0.1W, 0603; Resistance Vishay - 52K8117 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124K, 1%, 0.1W, 0603; Resistance Vishay
52K8117
Res, Thick Film, 124K, 1%, 0.1W, 0603; Resistance Vishay 52K8117
RES, THICK FILM, 124K, 1%, 0.1W, 0603; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 124K, 1%, 0.1W, 0603; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 124K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3699 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3699
Res, Thick Film, 124K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3699
RES, THICK FILM, 124K, 1%, 0.1W, 0603, REEL; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 124K, 1%, 0.1W, 0603, REEL; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 124 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4114 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 124 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4114
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 124 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4114
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 124 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 124 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
D11/crcw0603 100 124K 1% Et1 E3 Vishay - 98AC0974 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 124K 1% Et1 E3 Vishay
98AC0974
D11/crcw0603 100 124K 1% Et1 E3 Vishay 98AC0974
D11/CRCW0603 100 124K 1% ET1 E3

D11/CRCW0603 100 124K 1% ET1 E3

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603124KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603124KFKEA
Chip Resistor - Surface Mount CRCW0603124KFKEA
RES SMD 124K OHM 1% 1/10W 0603

RES SMD 124K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-124KHDKR-ND 52-CRCW0603124KFKEA CRCW0603124KFKEA 915825-CRCW0603124KFKEA 52K8117 42K3699 27W4114 98AC0974 CRCW0603124KFKEA
Product Name Chip Resistor - Surface Mount Automotive 75V 100mW Resistor Thick Film ResistorSeries:CRCW; Resistance:124kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount - CRCW0603124KFKEA Res, Thick Film, 124K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 124K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 124 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay D11/crcw0603 100 124K 1% Et1 E3 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details